Manufacturer: Texas Instruments
Win Source Part Number: 1201702-LMK04816BISQ
Series: PLLatinum
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 64-WFQFN Exposed Pad
Frequency - Max: 2.6GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: LMK04816
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-WQFN (9x9)
Introduction Date: November 20, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
PLL Based Clock Driver, 4000/14000/40000 Series, 12 True Output(s), 0 Inverted Output(s)
PLL Based Clock Driver, 4000/14000/40000 Series, 12 True Output(s), 0 Inverted Output(s)
IC 2.6GHz 1 64-WFQFN Exposed Pad
IC 2.6GHz 1 64-WFQFN Exposed Pad
IC 2.6GHz 1 64-WFQFN Exposed Pad
Three Input Low Noise Clock Jitter Cleaner with Dual Loop PLLs 64-WQFN Product overview: LMK04816BISQE/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04816BISQE/NO
IC CLOCK DUAL PLL 64WQFN
IC CLOCK DUAL PLL 64WQFN
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1201702-LMK04816BISQE/NOPB | LMK04816BISQE/NOPB | LMK04816BISQE/NOPBCT-ND | 728-LMK04816BISQE/NOPB | LMK04816BISQE/NOPB | LMK04816BISQE/NOPB |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04816BISQE/NOPB | Clock Generators, PLLs, Frequency Synthesizers | Dual Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | |||
| Package Type | Surface Mount | Surface Mount; 64-WFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |