Three Input Low Noise Clock Jitter Cleaner with Dual Loop PLLs 64-WQFN -40 to 85 Product overview: LMK04816BISQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04816BISQ/NOP
IC 2.6GHz 1 64-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 923401-LMK04816BISQ/
Series: PLLatinum™
Operating Temperature Range: -40°C ~ 85°C
Features: IC 2.6GHz 1 64-WFQFN Exposed Pad
Package: 64-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK04816
Categories: Integrated Circuits (ICs)
Case / Package: 64-WQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLOCK DUAL PLL 64WQFN
IC CLOCK DUAL PLL 64WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-LMK04816BISQ/NOPB | LMK04816BISQ/NOPB-ND | 923401-LMK04816BISQ/NOPB | LMK04816BISQ/NOPB | LMK04816BISQ/NOPB |
| Product Name | Dual Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04816BISQ/NOPB | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; 64-WFQFN Exposed Pad | Surface Mount; 64-WQFN (9x9) | Surface Mount; Surface Mount | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | Lead-Free | |||
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator |