Texas Instruments 3072 MHz Clock and Timing IC LMK04808BISQX

Description
IC 3072 MHz, OTHER CLOCK GENERATOR, QCC64, 9 X 9 MM, 0.80 MM PITCH, LLP-64, Clock Generator Product overview: LMK04808BISQX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3072 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3072 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04808BISQX can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC 3072 MHz, OTHER CLOCK GENERATOR, QCC64, 9 X 9 MM, 0.80 MM PITCH, LLP-64, Clock Generator Product overview: LMK04808BISQX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3072 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3072 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04808BISQX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3072 MHz Clock and Timing IC - 728-LMK04808BISQX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3072 MHz Clock and Timing IC
728-LMK04808BISQX
3072 MHz Clock and Timing IC 728-LMK04808BISQX
IC 3072 MHz, OTHER CLOCK GENERATOR, QCC64, 9 X 9 MM, 0.80 MM PITCH, LLP-64, Clock Generator Product overview: LMK04808BISQX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3072 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3072 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04808BISQX can be used for catalog matching and distributor lookup.

IC 3072 MHz, OTHER CLOCK GENERATOR, QCC64, 9 X 9 MM, 0.80 MM PITCH, LLP-64, Clock Generator Product overview: LMK04808BISQX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3072 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3072 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04808BISQX can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04808BISQX - 1201699-LMK04808BISQX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04808BISQX
1201699-LMK04808BISQX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04808BISQX 1201699-LMK04808BISQX
Manufacturer: Texas Instruments Win Source Part Number: 1201699-LMK04808BISQ X Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1201699-LMK04808BISQX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-LMK04808BISQX 1201699-LMK04808BISQX
Product Name 3072 MHz Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04808BISQX
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Clock/Timing - Application Specific - CY28354OXC-400T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Clock and Timing IC - 728-CY2291F - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock, Crystal
Package Type Tube
Supply Voltage 3.3 to 5 volts
View Details
4 suppliers