Jitter Cleaner IC 1.536GHz 1 64-WFQFN Exposed Pad
Jitter Cleaner IC 1.536GHz 1 64-WFQFN Exposed Pad
Jitter Cleaner IC 1.536GHz 1 64-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1055387-LMK04806BISQ
Packaging: Reel - TR
Type: Jitter Cleaner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-WQFN (9x9)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 1.536GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Clock Generator
LMK04806 LOW NOISE CLOCK JITTER Product overview: LMK04806BISQE/NOPB from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04806BISQE/NO
IC CLOCK DUAL PLL 64WQFN
IC JITTER CLEANER 64WQFN
CLOCK GENERATOR, 500MHZ, WQFN-64; Clock IC Type:Clock Generator, Jitter Cleaner; Frequency:500MHz; No. of Outputs:12Outputs; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Clock IC Case Style:WQFN; No. of Pins:64Pins; Operating RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK04806BISQE/NOPBCT-ND | 1055387-LMK04806BISQE/NOPB | LMK04806BISQE/NOPB | 728-LMK04806BISQE/NOPB | LMK04806BISQE/NOPB | LMK04806BISQE/NOPB | 83AH8044 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04806BISQE/NOPB | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 500Mhz, Wqfn-64; Clock Ic Type Texas Instruments | |
| Device Type | Jitter Cleaner; Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Jitter Cleaner; Clock Generator | Clock Generator, Jitter Cleaner; Real Time Clock; Clock Generator | |
| Bus Interface | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | |||
| Package Type | Surface Mount; 64-WFQFN Exposed Pad | Surface Mount; 64-WQFN (9x9) | Bulk | Surface Mount; Surface Mount | WQFN | ||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |