Texas Instruments High-Performance Analog Dual 2.5 GHz Clock and Timing IC LMK04806BISQ/NOPB

Description
Low Noise Clock Jitter Cleaner With Dual Cascaded PLLs and Integrated 2.5 GHz VCO 64-WQFN -40 to 85 Product overview: LMK04806BISQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.5 GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04806BISQ/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Noise Clock Jitter Cleaner With Dual Cascaded PLLs and Integrated 2.5 GHz VCO 64-WQFN -40 to 85 Product overview: LMK04806BISQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.5 GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04806BISQ/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2.5 GHz Clock and Timing IC
728-LMK04806BISQ/NOPB
Dual 2.5 GHz Clock and Timing IC 728-LMK04806BISQ/NOPB
Low Noise Clock Jitter Cleaner With Dual Cascaded PLLs and Integrated 2.5 GHz VCO 64-WQFN -40 to 85 Product overview: LMK04806BISQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.5 GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04806BISQ/NOP B can be used for catalog matching and distributor lookup.

Low Noise Clock Jitter Cleaner With Dual Cascaded PLLs and Integrated 2.5 GHz VCO 64-WQFN -40 to 85 Product overview: LMK04806BISQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.5 GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04806BISQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMK04806BISQ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMK04806BISQ/NOPB-ND
Clock Generators, PLLs, Frequency Synthesizers LMK04806BISQ/NOPB-ND
Jitter Cleaner IC 1.536GHz 1 64-WFQFN Exposed Pad

Jitter Cleaner IC 1.536GHz 1 64-WFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04806BISQ/NOPB - 1201694-LMK04806BISQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04806BISQ/NOPB
1201694-LMK04806BISQ/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04806BISQ/NOPB 1201694-LMK04806BISQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201694-LMK04806BISQ /NOPB Series: PLLatinum Packaging: Reel - TR Type: Jitter Cleaner Operating Temperature Range: -40°C ~ 85°C Package: 64-WFQFN Exposed Pad Frequency - Max: 1.536GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Input: LVCMOS, LVDS, LVPECL Output: LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Family Name: LMK04806 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-WQFN (9x9) Alternative Parts (Cross-Reference): LMK04806BISQX/NOPB; Introduction Date: March 21, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201694-LMK04806BISQ/NOPB
Series: PLLatinum
Packaging: Reel - TR
Type: Jitter Cleaner
Operating Temperature Range: -40°C ~ 85°C
Package: 64-WFQFN Exposed Pad
Frequency - Max: 1.536GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: LMK04806
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-WQFN (9x9)
Alternative Parts (Cross-Reference): LMK04806BISQX/NOPB;
Introduction Date: March 21, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LMK04806BISQ/NOPB - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 2600MHz, CMOS

Clock Generator, 2600MHz, CMOS

Supplier's Site Datasheet
 - LMK04806BISQ/NOPB - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 2600MHz, CMOS

Clock Generator, 2600MHz, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04806BISQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04806BISQ/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04806BISQ/NOPB
IC JITTER CLEANER 64WQFN

IC JITTER CLEANER 64WQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04806BISQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04806BISQ/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04806BISQ/NOPB
IC CLOCK DUAL PLL 64WQFN

IC CLOCK DUAL PLL 64WQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-LMK04806BISQ/NOPB LMK04806BISQ/NOPB-ND 1201694-LMK04806BISQ/NOPB LMK04806BISQ/NOPB LMK04806BISQ/NOPB LMK04806BISQ/NOPB
Product Name Dual 2.5 GHz Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04806BISQ/NOPB Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel Surface Mount; 64-WFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS
Device Type Jitter Cleaner; Clock Generator Clock Generator Real Time Clock; Clock Generator Jitter Cleaner; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data