Jitter Cleaner IC 1.536GHz 1 64-WFQFN Exposed Pad
Jitter Cleaner IC 1.536GHz 1 64-WFQFN Exposed Pad
Jitter Cleaner IC 1.536GHz 1 64-WFQFN Exposed Pad
Low Noise Clock Jitter Cleaner With Dual Cascaded PLLs and Integrated 1.9 GHz VCO 64-WQFN -40 to 85 Product overview: LMK04803BISQE/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.9 GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 1.9 GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04803BISQE/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1201689-LMK04803BISQ
Packaging: Reel
Type: Jitter Cleaner
Mounting Style: SMD
Frequency - Max: 1.536GHz
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 64-WQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: LMK04803
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V
Clock Generator
Clock Generator
IC JITTER CLEANER 64WQFN
IC CLOCK DUAL PLL 64WQFN
IC CLOCK DUAL PLL 64WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK04803BISQE/NOPBDKR-ND | 728-LMK04803BISQE/NOPB | 1201689-LMK04803BISQE/NOPB | LMK04803BISQE/NOPB | LMK04803BISQE/NOPB | LMK04803BISQE/NOPB | LMK04803BISQE/NOPB |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Dual 1.9 GHz Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04803BISQE/NOPB | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Jitter Cleaner; Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Jitter Cleaner; Clock Generator | Clock Generator | Jitter Cleaner; Clock Generator | |
| Bus Interface | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVCMOS, LVDS, LVPECL | |||
| Package Type | Surface Mount; 64-WFQFN Exposed Pad | Tape and Reel | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |