Jitter Cleaner IC 144-LFBGA
Ultra Low-Noise and Low Power JESD204B Compliant Clock Jitter Cleaner 144-NFBGA -40 to 85 Product overview: LMK04616ZCRT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04616ZCRT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1316640-LMK04616ZCRT
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Jitter Cleaner
Standard Package: 250
Mounting: Surface Mount
Supplier Device Package: 144-NFBGA (10x10)
Case / Package: 144-LFBGA
ECCN: EAR99
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LMK04616
RoHS Status: ROHS3 Compliant
IC JITTER CLEANER 144NFBGA
IC JITTER CLEANER 144NFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK04616ZCRT-ND | 728-LMK04616ZCRT | 1316640-LMK04616ZCRT | LMK04616ZCRT | LMK04616ZCRT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Low-Power Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Jitter Cleaner; Clock Generator | Clock Generator | Jitter Cleaner; Clock Generator | Clock Generator |