Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers LMK04616ZCRR

Description
Jitter Cleaner IC 2GHz 1 144-LFBGA
Request a Quote Datasheet
Description
Jitter Cleaner IC 2GHz 1 144-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 296-51340-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-51340-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-51340-2-ND
Jitter Cleaner IC 2GHz 1 144-LFBGA

Jitter Cleaner IC 2GHz 1 144-LFBGA

Buy Now Datasheet
Low-Power Clock and Timing IC - 728-LMK04616ZCRR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Clock and Timing IC
728-LMK04616ZCRR
Low-Power Clock and Timing IC 728-LMK04616ZCRR
Ultra Low-Noise and Low Power JESD204B Compliant Clock Jitter Cleaner 144-NFBGA -40 to 85 Product overview: LMK04616ZCRR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04616ZCRR can be used for catalog matching and distributor lookup.

Ultra Low-Noise and Low Power JESD204B Compliant Clock Jitter Cleaner 144-NFBGA -40 to 85 Product overview: LMK04616ZCRR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04616ZCRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04616ZCRR - 923398-LMK04616ZCRR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04616ZCRR
923398-LMK04616ZCRR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04616ZCRR 923398-LMK04616ZCRR
Manufacturer: Texas Instruments Win Source Part Number: 923398-LMK04616ZCRR Operating Temperature Range: -40°C ~ 85°C Features: Jitter Cleaner IC 2GHz 1 144-LFBGA Package: 144-LFBGA Package: Reel - TR Mounting: Surface Mount Family Name: LMK04616 Categories: Integrated Circuits (ICs) Case / Package: 144-NFBGA (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51340-1, 296-51340-2, 296-51340-6, LMK04616ZCRR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 923398-LMK04616ZCRR
Operating Temperature Range: -40°C ~ 85°C
Features: Jitter Cleaner IC 2GHz 1 144-LFBGA
Package: 144-LFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK04616
Categories: Integrated Circuits (ICs)
Case / Package: 144-NFBGA (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51340-1, 296-51340-2, 296-51340-6, LMK04616ZCRR-ND

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04616ZCRR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04616ZCRR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04616ZCRR
IC JITTER CLEANER 144NFBGA

IC JITTER CLEANER 144NFBGA

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMK04616ZCRR - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
LMK04616ZCRR
Clock Generators, PLLs, Frequency Synthesizers LMK04616ZCRR
IC JITTER CLEANER 144NFBGA

IC JITTER CLEANER 144NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04616ZCRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04616ZCRR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04616ZCRR
IC JITTER CLEANER 144NFBGA

IC JITTER CLEANER 144NFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-51340-2-ND 728-LMK04616ZCRR 923398-LMK04616ZCRR LMK04616ZCRR LMK04616ZCRR LMK04616ZCRR
Product Name Clock Generators, PLLs, Frequency Synthesizers Low-Power Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04616ZCRR Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Jitter Cleaner; Clock Generator Clock Generator Clock Generator Jitter Cleaner; Clock Generator Jitter Cleaner; Clock Generator
Bus Interface LVPECL; HCSL HCSL, HSDS, LVDS, LVPECL ECL; PECL; LVPECL; LVDS; HCSL, HSDS, LVDS, LVPECL
Package Type Surface Mount; 144-LFBGA Surface Mount; 144-NFBGA (10x10) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.7 to 3.46 volts 1.7 to 3.46 volts 1.7 to 3.46 volts
Unlock Full Specs
to access all available technical data