Processor Specific Clock Generator, 2000MHz, CMOS, PQCC56
Jitter Cleaner IC 6.175GHz 1 56-VFQFN Exposed Pad
Jitter Cleaner IC 6.175GHz 1 56-VFQFN Exposed Pad
Jitter Cleaner IC 6.175GHz 1 56-VFQFN Exposed Pad
Clock Generator 5-600MHz IN, 2000MHz OUT, 56-Pin VQFN Product overview: LMK04610RTQT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, 2000MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 600MHz, 2000MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04610RTQT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779499-LMK04610RTQT
Series: *
Family Name: LMK04610
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC JITTER CLEANER 56QFN
IC JITTER CLEANER 56QFN
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK04610RTQT | 296-48594-2-ND | 728-LMK04610RTQT | 779499-LMK04610RTQT | LMK04610RTQT | LMK04610RTQT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 600MHz 2000MHz VQFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04610RTQT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Jitter Cleaner; Clock Generator | Clock Generator | Jitter Cleaner; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | LVPECL; HCSL | ECL; PECL; LVPECL; LVDS; HCSL, LVDS, LVPECL | |||
| Features / Standards | RoHS | Lead-Free | RoHS | |||
| Package Type | Surface Mount; 56-VFQFN Exposed Pad | Surface Mount; Surface Mount |