IC 1.08GHz 1 48-WFQFN Exposed Pad
IC CLOCK COND W/PLL 48WQFN Product overview: LMK04133SQE/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04133SQE/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 923394-LMK04133SQE/N
Series: PLLatinum™
Operating Temperature Range: -40°C ~ 85°C
Features: IC 1.08GHz 48-WFQFN Exposed Pad
Package: 48-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMK04133
Categories: Integrated Circuits (ICs)
Case / Package: 48-WQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51337-6, 296-51337-2, 296-51337-1, LMK04133SQE/NOPB-ND,
IC CLOCK COND W/PLL 48WQFN
IC CLOCK COND W/PLL 48WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-51337-2-ND | 728-LMK04133SQE/NOPB | 923394-LMK04133SQE/NOPB | LMK04133SQE/NOPB | LMK04133SQE/NOPB |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04133SQE/NOPB | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, 2VPECL, LVPECL | |||
| Package Type | Surface Mount; 48-WFQFN Exposed Pad | Tape and Reel | Surface Mount; 48-WQFN (7x7) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts |