Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers LMK04111SQE/NOPB

Description
IC 1.08GHz 1 48-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC 1.08GHz 1 48-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - LMK04111SQE/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMK04111SQE/NOPB-ND
Clock Generators, PLLs, Frequency Synthesizers LMK04111SQE/NOPB-ND
IC 1.08GHz 1 48-WFQFN Exposed Pad

IC 1.08GHz 1 48-WFQFN Exposed Pad

Buy Now Datasheet
 - LMK04111SQE/NOPB - Rochester Electronics
Newburyport, MA, United States
Clock Driver

Clock Driver

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04111SQE/NOPB - 779498-LMK04111SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04111SQE/NOPB
779498-LMK04111SQE/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04111SQE/NOPB 779498-LMK04111SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779498-LMK04111SQE/N OPB Series: PLLatinum Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Frequency - Max: 1.08GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Input: LVCMOS, LVDS, LVPECL Output: 2VPECL, LVPECL PLL: Yes Divider/Multiplier: Yes/No Family Name: LMK04111 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): LMK04111SQ; LMK04111SQX; LMK04111SQE; LMK04111SQX/NOPB; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779498-LMK04111SQE/NOPB
Series: PLLatinum
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Frequency - Max: 1.08GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: LVCMOS, LVDS, LVPECL
Output: 2VPECL, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: LMK04111
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): LMK04111SQ; LMK04111SQX; LMK04111SQE; LMK04111SQX/NOPB;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-LMK04111SQE/NOPB
Clock and Timing IC 728-LMK04111SQE/NOPB
LMK04111 CLOCK JITTER CLEANER WI Product overview: LMK04111SQE/NOPB from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04111SQE/NOPB can be used for catalog matching and distributor lookup.

LMK04111 CLOCK JITTER CLEANER WI Product overview: LMK04111SQE/NOPB from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04111SQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04111SQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04111SQE/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04111SQE/NOPB
IC CLOCK COND W/PLL 48WQFN

IC CLOCK COND W/PLL 48WQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04111SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04111SQE/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04111SQE/NOPB
IC CLOCK COND W/PLL 48WQFN

IC CLOCK COND W/PLL 48WQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number LMK04111SQE/NOPB-ND LMK04111SQE/NOPB 779498-LMK04111SQE/NOPB 728-LMK04111SQE/NOPB LMK04111SQE/NOPB LMK04111SQE/NOPB
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04111SQE/NOPB Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Clock Generator Yes; Clock Generator Clock Generator
Bus Interface LVPECL ECL; PECL; LVPECL; 2VPECL, LVPECL 2VPECL, LVPECL 1
Package Type Surface Mount; 48-WFQFN Exposed Pad Surface Mount Bulk Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data