IC 1.08GHz 1 48-WFQFN Exposed Pad
IC CLOCK COND W/PLL 48WQFN
IC CLOCK COND W/PLL 48WQFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK04102SQX/NOPB-ND | LMK04102SQX/NOPB | LMK04102SQX/NOPB |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator |
| Bus Interface | LVPECL; LVCMOS | 1 | |
| Package Type | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.15 to 3.45 volts |