Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers LMK04101SQE/NOPB

Description
IC 1.08GHz 1 48-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC 1.08GHz 1 48-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - LMK04101SQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMK04101SQE/NOPBTR-ND
Clock Generators, PLLs, Frequency Synthesizers LMK04101SQE/NOPBTR-ND
IC 1.08GHz 1 48-WFQFN Exposed Pad

IC 1.08GHz 1 48-WFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-LMK04101SQE/NOPB
Clock and Timing IC 728-LMK04101SQE/NOPB
Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85 Product overview: LMK04101SQE/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04101SQE/NOPB can be used for catalog matching and distributor lookup.

Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85 Product overview: LMK04101SQE/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04101SQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04101SQE/NOPB
779496-LMK04101SQE/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04101SQE/NOPB 779496-LMK04101SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779496-LMK04101SQE/N OPB Series: PLLatinum Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Frequency - Max: 1.08GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Input: LVCMOS, LVDS, LVPECL Output: LVCMOS, 2VPECL, LVPECL PLL: Yes Divider/Multiplier: Yes/No Family Name: LMK04101 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): LMK04101SQX; LMK04101SQE; LMK04101SQ; LMK04101SQX/NOPB; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779496-LMK04101SQE/NOPB
Series: PLLatinum
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Frequency - Max: 1.08GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, 2VPECL, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: LMK04101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): LMK04101SQX; LMK04101SQE; LMK04101SQ; LMK04101SQX/NOPB;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04101SQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04101SQE/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04101SQE/NOPB
IC CLOCK COND W/PLL 48WQFN

IC CLOCK COND W/PLL 48WQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04101SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04101SQE/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04101SQE/NOPB
IC CLOCK COND W/PLL 48WQFN

IC CLOCK COND W/PLL 48WQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number LMK04101SQE/NOPBTR-ND 728-LMK04101SQE/NOPB 779496-LMK04101SQE/NOPB LMK04101SQE/NOPB LMK04101SQE/NOPB
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04101SQE/NOPB Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Yes; Clock Generator Clock Generator
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVCMOS, 2VPECL, LVPECL 1
Package Type Surface Mount; 48-WFQFN Exposed Pad Tape and Reel Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data