Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04033BISQX/NOPB LMK04033BISQX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055377-LMK04033BISQ X/NOPB Packaging: Reel - TR Type: Clock Conditioner Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL Output: LVCMOS, LVDS, 2VPECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (7x7) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 2.16GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055377-LMK04033BISQ X/NOPB Packaging: Reel - TR Type: Clock Conditioner Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL Output: LVCMOS, LVDS, 2VPECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (7x7) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 2.16GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04033BISQX/NOPB
1055377-LMK04033BISQX/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04033BISQX/NOPB 1055377-LMK04033BISQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055377-LMK04033BISQ X/NOPB Packaging: Reel - TR Type: Clock Conditioner Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL Output: LVCMOS, LVDS, 2VPECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (7x7) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 2.16GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055377-LMK04033BISQX/NOPB
Packaging: Reel - TR
Type: Clock Conditioner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS, 2VPECL, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 2.16GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-LMK04033BISQX/NOPB
Clock and Timing IC 728-LMK04033BISQX/NOPB
Low-Noise Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85 Product overview: LMK04033BISQX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04033BISQX/NO PB can be used for catalog matching and distributor lookup.

Low-Noise Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85 Product overview: LMK04033BISQX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04033BISQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMK04033BISQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMK04033BISQX/NOPB-ND
Clock Generators, PLLs, Frequency Synthesizers LMK04033BISQX/NOPB-ND
Clock Conditioner IC 2.16GHz 1 48-WFQFN Exposed Pad

Clock Conditioner IC 2.16GHz 1 48-WFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04033BISQX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04033BISQX/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04033BISQX/NOPB
IC CLOCK COND 48WQFN

IC CLOCK COND 48WQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04033BISQX/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04033BISQX/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04033BISQX/NOPB
IC CLOCK CONDITIONER PREC 48WQFN

IC CLOCK CONDITIONER PREC 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1055377-LMK04033BISQX/NOPB 728-LMK04033BISQX/NOPB LMK04033BISQX/NOPB-ND LMK04033BISQX/NOPB LMK04033BISQX/NOPB
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04033BISQX/NOPB Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Conditioner; Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, 2VPECL, LVPECL LVPECL; LVDS; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, 2VPECL, LVPECL
Package Type Surface Mount; 48-WQFN (7x7) Tape and Reel Surface Mount; 48-WFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data