IC 4000/14000/40000 SERIES, PLL BASED CLOCK DRIVER, 5 TRUE OUTPUT(S), 0 INVERTED OUTPUT(S), QCC48, 7 X 7 MM, 0.80 MM HIGHT, LLP-48, Clock Driver Product overview: LMK04033BISQE from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04033BISQE can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 4000/14000/40000 Series, 5 True Output(s), 0 Inverted Output(s), BICMOS
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201684-LMK04033BISQ
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC CLOCK COND 48WQFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-LMK04033BISQE | LMK04033BISQE | 1201684-LMK04033BISQE | LMK04033BISQE |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK04033BISQE | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |