Manufacturer: Texas Instruments
Win Source Part Number: 041137-LMK04031BISQ/
Packaging: Reel - TR
Type: Clock Conditioner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS, 2VPECL, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 1.57GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Clock Conditioner IC 1.57GHz 1 48-WFQFN Exposed Pad
Clock Driver, BICMOS, PQCC48
Low-Noise Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85 Product overview: LMK04031BISQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04031BISQ/NOP
IC CLOCK COND 48WQFN
IC CLOCK COND W/PLL 48WQFN
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 041137-LMK04031BISQ/NOPB | LMK04031BISQ/NOPB-ND | LMK04031BISQ/NOPB | 728-LMK04031BISQ/NOPB | LMK04031BISQ/NOPB | LMK04031BISQ/NOPB |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04031BISQ/NOPB | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Driver | Clock Conditioner; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, 2VPECL, LVPECL | LVPECL; LVDS; LVCMOS | CMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, 2VPECL, LVPECL | ||
| Package Type | Surface Mount; 48-WQFN (7x7) | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount | |||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |