Texas Instruments Clock and Timing IC LMK04010BISQX

Description
IC CLOCK COND W/PLL 48WQFN Product overview: LMK04010BISQX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04010BISQX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK COND W/PLL 48WQFN Product overview: LMK04010BISQX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04010BISQX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-LMK04010BISQX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-LMK04010BISQX
Clock and Timing IC 728-LMK04010BISQX
IC CLOCK COND W/PLL 48WQFN Product overview: LMK04010BISQX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04010BISQX can be used for catalog matching and distributor lookup.

IC CLOCK COND W/PLL 48WQFN Product overview: LMK04010BISQX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04010BISQX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04010BISQX - 071589-LMK04010BISQX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04010BISQX
071589-LMK04010BISQX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04010BISQX 071589-LMK04010BISQX
Manufacturer: Texas Instruments Win Source Part Number: 071589-LMK04010BISQX Packaging: Reel - TR Type: Clock Conditioner Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL Output: 2VPECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (7x7) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 1.296GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): LMK04010BISQ/NOPB; LMK04010BISQX/NOPB; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071589-LMK04010BISQX
Packaging: Reel - TR
Type: Clock Conditioner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: 2VPECL, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 1.296GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): LMK04010BISQ/NOPB; LMK04010BISQX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-LMK04010BISQX 071589-LMK04010BISQX
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04010BISQX
Bus Interface 2VPECL, LVPECL ECL; PECL; LVPECL; 2VPECL, LVPECL
Package Type Reel - TR Surface Mount; 48-WQFN (7x7)
Frequency 1296 MHz 1296 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09599-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clocks and timing solutions - CYPRESS™ Buffers - CY2309SXI-1 - CY2309SXI-1 - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-16
View Details
6 suppliers