The LMK04010BISQE/NOPB is a low-noise clock jitter cleaner with a cascaded PLLatinum architecture, designed for applications requiring sub-200 fs RMS jitter performance. It features five LVPECL/2VPECL differential outputs and operates from a 3.15 V to 3.45 V supply with an industrial temperature range of -40°C to 85°C. The device is packaged in a 48-pin WQFN measuring 7.0 mm × 7.0 mm × 0.8 mm. It supports input reference clocks with loss-of-signal detection and provides a default clock output at power-up.
Low-Noise Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85
PLL Based Clock Driver, 4000/14000/40000 Series, 5 True Output(s), 0 Inverted Output(s), BICMOS
PLL Based Clock Driver, 4000/14000/40000 Series, 5 True Output(s), 0 Inverted Output(s), BICMOS
Clock Conditioner IC 1.296GHz 1 48-WFQFN Exposed Pad
IC CLOCK COND 1.2GHZ W/PLL 48QFN
IC CLOCK COND 48WQFN
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK04010BISQE/NOPB | LMK04010BISQE/NOPB | LMK04010BISQE/NOPBTR-ND | LMK04010BISQE/NOPB | LMK04010BISQE/NOPB |
| Product Name | LMK04010 Low-Noise Clock Jitter Cleaner with Cascaded PLLs | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | WQFN | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Features / Standards | RoHS | RoHS | Lead-Free | ||
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | Yes; Clock Generator |