Texas Instruments LMK04002 Low-Noise Clock Jitter Cleaner with Cascaded PLLs LMK04002BISQE/NOPB

Description
Low-Noise Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85
Request a Quote Datasheet
Description
Low-Noise Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMK04002 Low-Noise Clock Jitter Cleaner with Cascaded PLLs - LMK04002BISQE/NOPB - Texas Instruments
Dallas, TX, United States
LMK04002 Low-Noise Clock Jitter Cleaner with Cascaded PLLs
LMK04002BISQE/NOPB
LMK04002 Low-Noise Clock Jitter Cleaner with Cascaded PLLs LMK04002BISQE/NOPB
Low-Noise Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85

Low-Noise Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-LMK04002BISQE/NOPB
Clock and Timing IC 728-LMK04002BISQE/NOPB
Clock Conditioner 48-Pin WQFN EP T/R Product overview: LMK04002BISQE/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04002BISQE/NO PB can be used for catalog matching and distributor lookup.

Clock Conditioner 48-Pin WQFN EP T/R Product overview: LMK04002BISQE/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04002BISQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04002BISQE/NOPB - 129229-LMK04002BISQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04002BISQE/NOPB
129229-LMK04002BISQE/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04002BISQE/NOPB 129229-LMK04002BISQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 129229-LMK04002BISQE /NOPB Packaging: Reel - TR Type: Clock Conditioner Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL Output: LVCMOS, 2VPECL, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-WQFN (7x7) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 1.75GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129229-LMK04002BISQE/NOPB
Packaging: Reel - TR
Type: Clock Conditioner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, 2VPECL, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 1.75GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LMK04002BISQE/NOPB - Rochester Electronics
Newburyport, MA, United States
Clock Driver, BICMOS, PQCC48

Clock Driver, BICMOS, PQCC48

Supplier's Site Datasheet
 - LMK04002BISQE/NOPB - Rochester Electronics
Newburyport, MA, United States
Clock Driver, BICMOS, PQCC48

Clock Driver, BICMOS, PQCC48

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-45163-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-45163-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-45163-2-ND
Clock Conditioner IC 1.75GHz 1 48-WFQFN Exposed Pad

Clock Conditioner IC 1.75GHz 1 48-WFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04002BISQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04002BISQE/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04002BISQE/NOPB
IC CLOCK COND 1.6GHZ W/PLL 48QFN

IC CLOCK COND 1.6GHZ W/PLL 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04002BISQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMK04002BISQE/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMK04002BISQE/NOPB
IC CLOCK COND 48WQFN

IC CLOCK COND 48WQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number LMK04002BISQE/NOPB 728-LMK04002BISQE/NOPB 129229-LMK04002BISQE/NOPB LMK04002BISQE/NOPB 296-45163-2-ND LMK04002BISQE/NOPB LMK04002BISQE/NOPB
Product Name LMK04002 Low-Noise Clock Jitter Cleaner with Cascaded PLLs Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04002BISQE/NOPB Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type WQFN Tape and Reel Surface Mount; 48-WQFN (7x7) Surface Mount; 48-WFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS RoHS RoHS Lead-Free
Frequency 1600 MHz 1750 MHz 1750 MHz 1750 MHz
Unlock Full Specs
to access all available technical data