Clock Conditioner IC 1.57GHz 1 48-WFQFN Exposed Pad
Clock Driver, BICMOS, PQCC48
Clock Driver, BICMOS, PQCC48
Manufacturer: Texas Instruments
Win Source Part Number: 1201678-LMK04001BISQ
Packaging: Reel
Type: Clock Conditioner
Mounting Style: SMD
Frequency - Max: 1.57GHz
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, 2VPECL, LVPECL
PLL: Yes
Divider/Multiplier: Yes/Yes
Categories: Integrated Circuits
Supplier Device Package: 48-WQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LMK04001
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V
Low-Noise Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85 Product overview: LMK04001BISQE/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04001BISQE/NO
IC CLOCK COND 48WQFN
IC CLOCK COND 1.5GHZ W/PLL 48QFN
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 296-44984-2-ND | LMK04001BISQE/NOPB | 1201678-LMK04001BISQE/NOPB | 728-LMK04001BISQE/NOPB | LMK04001BISQE/NOPB | LMK04001BISQE/NOPB |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK04001BISQE/NOPB | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Yes; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CMOS | CMOS; ECL; PECL; LVPECL; LVCMOS, 2VPECL, LVPECL | 1 | ||
| Package Type | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount | Tape and Reel | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts |