Clock Conditioner IC 1.296GHz 1 48-WFQFN Exposed Pad
Clock Conditioner 48-Pin LLP EP T/R Product overview: LMK04000BISQE/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK04000BISQE/NO
Win Source Part Number: 1028208-LMK04000BISQ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Conditioner
Package: Bulk
Frequency - Max: 1.296GHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, 2VPECL, LVPECL
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-WQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LMK04102SQE/NOPB; LMK04001BISQE/NOPB; LMK03200ISQE/NOPBLMK
Fake Threat In the Open Market: 64 pct.
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-LMK04000BISQE/N
PLL Based Clock Driver, 4000/14000/40000 Series, 7 True Output(s), 0 Inverted Output(s), BICMOS
PLL Based Clock Driver, 4000/14000/40000 Series, 7 True Output(s), 0 Inverted Output(s), BICMOS
IC CLOCK COND 48WQFN
IC CLOCK COND 1.2GHZ W/PLL 48QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK04000BISQE/NOPBTR-ND | 728-LMK04000BISQE/NOPB | 1028208-LMK04000BISQE/NOPB | LMK04000BISQE/NOPB | LMK04000BISQE/NOPB | LMK04000BISQE/NOPB |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Driver | Surface Mount; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVCMOS, 2VPECL, LVPECL | CMOS | Clock Conditioner | ||
| Package Type | Surface Mount; 48-WFQFN Exposed Pad | Tape and Reel | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts |