Ultra-low jitter clock generator with 14 outputs 64-WQFN -40 to 85
1.3GHz Clock Generator, 14-Out, PLL, Serial, SM, 3.3V Product overview: LMK03806BISQE/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3GHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.3GHz, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK03806BISQE/NO
IC 2.6GHz 1 64-WFQFN Exposed Pad
IC 2.6GHz 1 64-WFQFN Exposed Pad
IC 2.6GHz 1 64-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 131753-LMK03806BISQE
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-WQFN (9x9)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 2.6GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC CLOCK PROG GENERATOR 64WQFN
IC CLOCK PROG GENERATOR 64WQFN
IC CLOCK PROG GENERATOR 64WQFN
IC CLOCK PROG GENERATOR 64WQFN
CLOCK GENERATOR, PROG, 1.3GHZ, WQFN-64; Clock IC Type:Clock Generator; Frequency:1.3GHz; No. of Outputs:14Outputs; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Clock IC Case Style:WQFN; No. of Pins:64Pins; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK03806BISQE/NOPB | 728-LMK03806BISQE/NOPB | LMK03806BISQE/NOPBDKR-ND | 131753-LMK03806BISQE/NOPB | 815-LMK03806BISQE/NOPB | LMK03806BISQE/NOPB | LMK03806BISQE/NOPB | LMK03806BISQE/NOPB | 31AH1881 |
| Product Name | LMK03806 Ultra-low jitter clock generator with 14 outputs | 1.3GHz 3.3V Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK03806BISQE/NOPB | IC CLOCK PROG GENERATOR 64WQFN | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, Prog, 1.3Ghz, Wqfn-64; Clock Ic Type Texas Instruments |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | |
| Bus Interface | LVDS; LVDS, LVPECL, LVCMOS | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | 1 | LVCMOS, LVDS, LVPECL | ||||
| Package Type | WQFN | Tape and Reel | Surface Mount; 64-WFQFN Exposed Pad | Surface Mount; 64-WQFN (9x9) | 64-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | WQFN | |
| Frequency | 2600 MHz | 1300 MHz | 2600 MHz | 2600 MHz | 2600 MHz | 2600 MHz | 2600 MHz | 1300 MHz |