IC 1GHz 1 48-WFQFN Exposed Pad
IC 1GHz 1 48-WFQFN Exposed Pad
IC 1GHz 1 48-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 779494-LMK03318RHST
Series: PLLatinum
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Frequency - Max: 1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: LVCMOS
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Family Name: LMK03318
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): TS88915TVW100; TS88915TMWBQ70ZF9; 5962-9319602QXC; XRK4999IJ-2;
Introduction Date: September 25, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Clock Generator, PLL, 3.3V, 48-Pin WQFN, Industrial Product overview: LMK03318RHST from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK03318RHST can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR PLL 48WQFN
CLOCK GENERATOR W/ PLL, 200MHZ, WQFN-48; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:WQFN; No. of Pins:48Pins; Operating RoHS Compliant: Yes
IC CLOCK GENERATOR PLL 48WQFN
IC CLOCK GENERATOR PLL 48WQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-43705-1-ND | 779494-LMK03318RHST | 728-LMK03318RHST | LMK03318RHST | 31AH1880 | LMK03318RHST | LMK03318RHST |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK03318RHST | Industrial 3.3V Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator W/ Pll, 200Mhz, Wqfn-48; Clock Ic Type Texas Instruments | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | CML, HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | |||
| Package Type | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount | Surface Mount; Surface Mount | WQFN | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.13 to 3.46 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |