Texas Instruments Clock and Timing IC LMK03318RHSRC1

Description
IC CLOCK GENERATOR 48WQFN Product overview: LMK03318RHSRC1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK03318RHSRC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 48WQFN Product overview: LMK03318RHSRC1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK03318RHSRC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-LMK03318RHSRC1
Clock and Timing IC 728-LMK03318RHSRC1
IC CLOCK GENERATOR 48WQFN Product overview: LMK03318RHSRC1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK03318RHSRC1 can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 48WQFN Product overview: LMK03318RHSRC1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK03318RHSRC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs)- Clock/Timing- Clock Generators, PLLs, Frequency Synthesizers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Clock/Timing- Clock Generators, PLLs, Frequency Synthesizers
Integrated Circuits (ICs)- Clock/Timing- Clock Generators, PLLs, Frequency Synthesizers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Clock/Timing- Clock Generators, PLLs, Frequency Synthesizers Series: PLLatinum™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Voltage - Supply: 3.15V ~ 3.45V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 48-WFQFN Exposed Pad

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Clock/Timing- Clock Generators, PLLs, Frequency Synthesizers
Series: PLLatinum™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Voltage - Supply: 3.15V ~ 3.45V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 48-WFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMK03318RHSRC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMK03318RHSRC1
Clock Generators, PLLs, Frequency Synthesizers LMK03318RHSRC1
Clock Generator IC 1GHz 1 48-WFQFN Exposed Pad

Clock Generator IC 1GHz 1 48-WFQFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-LMK03318RHSRC1 LMK03318RHSRC1
Product Name Clock and Timing IC Integrated Circuits (ICs)- Clock/Timing- Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CML, HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Bulk 48-WFQFN Exposed Pad Surface Mount; 48-WFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts 3.15 to 3.45 volts 3.13 to 3.46 volts
Frequency 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXC-158 - 916239-CY22381SXC-158 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SOIC
View Details
2 suppliers
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-014T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ESSTR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
6 suppliers