Ultra-Low Jitter Clock Generator Family With Single PLL 48-WQFN -40 to 85 Product overview: LMK03318RHSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK03318RHSR can be used for catalog matching and distributor lookup.
IC 48-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 877610-LMK03318RHSR
Series: PLLatinum™
Features: IC 48-WFQFN Exposed Pad
Package: Reel - TR
Package: 48-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: LMK03318
Categories: Integrated Circuits (ICs)
Case / Package: 48-WQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LO NOISE JITTER CLOCK 48WQFN
IC LO NOISE JITTER CLOCK 48WQFN
IC LO NOISE JITTER CLOCK 48WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-LMK03318RHSR | LMK03318RHSR-ND | 877610-LMK03318RHSR | LMK03318RHSR | LMK03318RHSR | LMK03318RHSR |
| Product Name | Low-Power Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK03318RHSR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Operating Temperature | -40 C (-40 F) |