The LMK03200ISQE/NOPB is a precision clock conditioner that integrates a Voltage Controlled Oscillator (VCO) and a high-performance Integer-N Phase Locked Loop (PLL). It features low phase noise performance with a normalized phase noise contribution of -224 dBc/Hz. The device supports internal or external feedback of the output clock and includes dedicated divider and delay blocks for each clock output, allowing for global skew adjustment. Operating within a voltage range of 3.15 to 3.45 V, the LMK03200ISQE/NOPB provides up to eight clock outputs in LVDS and LVPECL formats, with channel divider values ranging from 1 to 510. The device is housed in a compact 48-pin WQFN package, making it suitable for applications in data converters, medical devices, test and measurement equipment, and military/aerospace systems. The part is rated for operation in temperatures from -40 to 85 degrees Celsius.
Precision 0-Delay Clock Conditioner with Integrated VCO 48-WQFN -40 to 85 Product overview: LMK03200ISQE/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK03200ISQE/NOP
Clock Conditioner IC 1.296GHz 1 48-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1201669-LMK03200ISQE
Packaging: Reel - TR
Type: Clock Conditioner
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Frequency - Max: 1.296GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: LVCMOS, LVDS, LVPECL
Output: LVDS, LVPECL
PLL: No
Divider/Multiplier: Yes/No
Family Name: LMK03200
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WQFN (7x7)
Introduction Date: July 08, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Clock Driver, PQCC48
Clock Driver, PQCC48
LMK03200 PRECISION 0-DELAY CLOCK
CLOCK CONDITIONER, 20MHZ, LLP-48; Clock IC Type:Clock Conditioner; Frequency:20MHz; No. of Outputs:8Outputs; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Clock IC Case Style:LLP; No. of Pins:48Pins; Product Range:- RoHS Compliant: Yes
IC CLOCK CONDITIONER PREC 48WQFN
IC CLOCK COND 48WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-LMK03200ISQE/NOPB | LMK03200ISQE/NOPBTR-ND | 1201669-LMK03200ISQE/NOPB | LMK03200ISQE/NOPB | LMK03200ISQE/NOPB | 25R3829 | LMK03200ISQE/NOPB | LMK03200ISQE/NOPB |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK03200ISQE/NOPB | Clock Generators, PLLs, Frequency Synthesizers | Clock Conditioner, 20Mhz, Llp-48; Clock Ic Type Texas Instruments | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount | Surface Mount; Surface Mount | LLP | Surface Mount; Surface Mount | ||
| Frequency | 20 MHz | 1296 MHz | 1296 MHz | 1296 MHz | 20 MHz | 1296 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |