The LMK03000 Precision Clock Conditioner with Integrated VCO from Texas Instruments is designed for high-performance clocking applications. It features an integrated Voltage Controlled Oscillator (VCO) with low phase noise and a high-performance Integer-N Phase Locked Loop (PLL). The device supports a wide range of divider values, allowing for flexible clock output configurations. It provides up to eight outputs in LVDS and LVPECL formats, making it suitable for various applications including data converters, networking, wireless infrastructure, and medical devices. The LMK03000 operates within a voltage range of 3.15 to 3.45 V and comes in a compact 48-pin WQFN package. Its specifications include a normalized phase noise contribution of -224 dBc/Hz and an RMS jitter performance of 200 fs, making it a reliable choice for precision clock conditioning.
Precision Clock Conditioner with Integrated VCO 48-WQFN -40 to 85 Product overview: LMK03000ISQX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK03000ISQX/NOP
Clock Generator, 800MHz, CMOS
Clock Generator, 800MHz, CMOS
Clock Conditioner IC 1.296GHz 1 48-WFQFN Exposed Pad
IC CLOCK COND 48WQFN
IC CLOCK COND PREC VCO 48WQFN
IC CLOCK COND PREC VCO 48WQFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-LMK03000ISQX/NOPB | LMK03000ISQX/NOPB | LMK03000ISQX/NOPB-ND | LMK03000ISQX/NOPB | LMK03000ISQX/NOPB | LMK03000ISQX/NOPB |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Frequency | 1296 MHz | 1296 MHz | 1296 MHz | 1296 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Features / Standards | RoHS | RoHS | Lead-Free |