Manufacturer: Texas Instruments
Win Source Part Number: 1201656-LMK03000CISQ
Packaging: Tape and Reel
Type: Clock Conditioner
Mounting Style: SMD
Frequency - Max: 1.296GHz
Input: LVCMOS, LVDS, LVPECL
Output: LVDS, LVPECL
PLL: No
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 48-WQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LMK03000
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V
Precision Clock Conditioner with Integrated VCO 48-WQFN -40 to 85 Product overview: LMK03000CISQX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK03000CISQX/NO
Clock Conditioner IC 1.296GHz 1 48-WFQFN Exposed Pad
IC CLOCK COND PREC VCO 48WQFN
IC CLOCK COND 48WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1201656-LMK03000CISQX/NOPB | 728-LMK03000CISQX/NOPB | LMK03000CISQX/NOPB-ND | LMK03000CISQX/NOPB | LMK03000CISQX/NOPB |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMK03000CISQX/NOPB | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Conditioner; Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | LVPECL; LVDS | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ||
| Package Type | Surface Mount | Tape and Reel | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |