Clock Fanout Buffer (Distribution), Divider IC 2:8 1.6GHz 48-WFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Divider IC 2:8 1.6GHz 48-WFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Divider IC 2:8 1.6GHz 48-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 779488-LMK01000ISQE/
Packaging: Reel package
Type: Fanout Buffer (Distribution), Divider
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Frequency - Max: 1.6GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: Clock
Output: LVDS, LVPECL
Family Name: LMK01000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): 8T79S308NLGI; 8T73S208BNLGI; NB3N108KMNR4G; NB3N108KMNG;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 2:8 1.6GHZ 48WQFN
IC CLK BUFFER 2:8 1.6GHZ 48WQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-35571-6-ND | 779488-LMK01000ISQE/NOPB | LMK01000ISQE/NOPB | LMK01000ISQE/NOPB |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK01000ISQE/NOPB | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Divider; Clock Driver |
| Bus Interface | LVPECL; LVDS | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | LVDS, LVPECL | |
| Package Type | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |