Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers LMK00804BQWRGTRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321436-LMK00804BQWR GTRQ1 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Reel - TR Type: Fanout Buffer (Distribution), Translator Frequency - Max: 350 MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL Voltage - Supply: 1.425V ~ 3.465V Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LMK00804BQWRGTRQ 1DKR,296-LMK00804BQW RGTRQ1CT,296-LMK0080 4BQWRGTRQ1TR Base Product Number: LMK00804 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321436-LMK00804BQWR GTRQ1 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Reel - TR Type: Fanout Buffer (Distribution), Translator Frequency - Max: 350 MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL Voltage - Supply: 1.425V ~ 3.465V Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LMK00804BQWRGTRQ 1DKR,296-LMK00804BQW RGTRQ1CT,296-LMK0080 4BQWRGTRQ1TR Base Product Number: LMK00804 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321436-LMK00804BQWRGTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321436-LMK00804BQWRGTRQ1
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321436-LMK00804BQWRGTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1321436-LMK00804BQWR GTRQ1 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Reel - TR Type: Fanout Buffer (Distribution), Translator Frequency - Max: 350 MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount, Wettable Flank Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL Voltage - Supply: 1.425V ~ 3.465V Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LMK00804BQWRGTRQ 1DKR,296-LMK00804BQW RGTRQ1CT,296-LMK0080 4BQWRGTRQ1TR Base Product Number: LMK00804 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321436-LMK00804BQWRGTRQ1
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Translator
Frequency - Max: 350 MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVCMOS, LVTTL
Voltage - Supply: 1.425V ~ 3.465V
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LMK00804BQWRGTRQ1DKR,296-LMK00804BQWRGTRQ1CT,296-LMK00804BQWRGTRQ1TR
Base Product Number: LMK00804
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock Buffers, Drivers - 296-LMK00804BQWRGTRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-LMK00804BQWRGTRQ1CT-ND
Clock Buffers, Drivers 296-LMK00804BQWRGTRQ1CT-ND
Clock Fanout Buffer (Distribution), Translator IC 2:4 350MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 2:4 350MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-LMK00804BQWRGTRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-LMK00804BQWRGTRQ1DKR-ND
Clock Buffers, Drivers 296-LMK00804BQWRGTRQ1DKR-ND
Clock Fanout Buffer (Distribution), Translator IC 2:4 350MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 2:4 350MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-LMK00804BQWRGTRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-LMK00804BQWRGTRQ1TR-ND
Clock Buffers, Drivers 296-LMK00804BQWRGTRQ1TR-ND
Clock Fanout Buffer (Distribution), Translator IC 2:4 350MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 2:4 350MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - LMK00804BQWRGTRQ1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
LMK00804BQWRGTRQ1
Clock/Timing - Clock Buffers, Drivers LMK00804BQWRGTRQ1
IC CLOCK BUFFER/DRIVER

IC CLOCK BUFFER/DRIVER

Supplier's Site Datasheet
Clock Buffers, Drivers - LMK00804BQWRGTRQ1 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
LMK00804BQWRGTRQ1
Clock Buffers, Drivers LMK00804BQWRGTRQ1
IC CLOCK BUFFER/DRIVER

IC CLOCK BUFFER/DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1321436-LMK00804BQWRGTRQ1 296-LMK00804BQWRGTRQ1CT-ND LMK00804BQWRGTRQ1 LMK00804BQWRGTRQ1
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Translator; Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL LVCMOS LVCMOS, LVTTL
Package Type Surface Mount; 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad Surface Mount; Surface Mount, Wettable Flank Surface Mount, Wettable Flank
Supply Voltage 1.43 to 3.46 volts 1.43 to 3.46 volts 1.43 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details
Clock/Timing - Application Specific - AD9524BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
8 suppliers