Texas Instruments High-Performance Analog Clock Buffers, Drivers LMK00804BPWR

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-46125-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-46125-6-ND
Clock Buffers, Drivers 296-46125-6-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-46125-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-46125-1-ND
Clock Buffers, Drivers 296-46125-1-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-46125-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-46125-2-ND
Clock Buffers, Drivers 296-46125-2-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00804BPWR - 809271-LMK00804BPWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00804BPWR
809271-LMK00804BPWR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00804BPWR 809271-LMK00804BPWR
Manufacturer: Texas Instruments Win Source Part Number: 809271-LMK00804BPWR Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.425V ~ 3.465V

Manufacturer: Texas Instruments
Win Source Part Number: 809271-LMK00804BPWR
Packaging: Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 350MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL
Output: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.425V ~ 3.465V

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - LMK00804BPWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
LMK00804BPWR
Clock/Timing - Clock Buffers, Drivers LMK00804BPWR
LOW SKEW MULTIPLEXED FANOUT BUFF

LOW SKEW MULTIPLEXED FANOUT BUFF

Supplier's Site Datasheet
Clock Buffers, Drivers - LMK00804BPWR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
LMK00804BPWR
Clock Buffers, Drivers LMK00804BPWR
LOW SKEW MULTIPLEXED FANOUT BUFF

LOW SKEW MULTIPLEXED FANOUT BUFF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-46125-6-ND 809271-LMK00804BPWR LMK00804BPWR LMK00804BPWR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00804BPWR Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface LVCMOS CMOS; ECL; PECL; LVPECL; HSTL; LVDS; SSTL; TTL; HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 1.43 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4117BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2309CZXC-1T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers