Texas Instruments Standard Linear and Logic Clock Buffers, Drivers LMK00804BPW

Description
"Clock Fanout Buffer (Distribution) IC 2:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 2:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-37992-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-37992-ND
Clock Buffers, Drivers 296-37992-ND
"Clock Fanout Buffer (Distribution) IC 2:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 2:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Fanout Buffer, 350Mhz, Tssop-16; Clock Ic Type Texas Instruments - 28AH2864 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 350Mhz, Tssop-16; Clock Ic Type Texas Instruments
28AH2864
Fanout Buffer, 350Mhz, Tssop-16; Clock Ic Type Texas Instruments 28AH2864
FANOUT BUFFER, 350MHZ, TSSOP-16; Clock IC Type:Fanout Buffer; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

FANOUT BUFFER, 350MHZ, TSSOP-16; Clock IC Type:Fanout Buffer; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - LMK00804BPW - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
LMK00804BPW
Clock/Timing - Clock Buffers, Drivers LMK00804BPW
IC CLK BUFFER 1:4 350MHZ 16TSSOP

IC CLK BUFFER 1:4 350MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 296-37992-ND 28AH2864 LMK00804BPW
Product Name Clock Buffers, Drivers Fanout Buffer, 350Mhz, Tssop-16; Clock Ic Type Texas Instruments Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP Surface Mount; Surface Mount
Supply Voltage 1.43 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51211-A13AFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-211T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers