8-output PCIe Gen1/2/3 clock buffer/level translator 40-WQFN -40 to 85 Product overview: LMK00338RTAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-LMK00338RTAT can be used for catalog matching and distributor lookup.
PCI Express (PCIe), SATA CPU Translator IC 400MHz 1 Output 40-WQFN (6x6)
PCI Express (PCIe), SATA CPU Translator IC 400MHz 1 Output 40-WQFN (6x6)
PCI Express (PCIe), SATA CPU Translator IC 400MHz 1 Output 40-WQFN (6x6)
DIFFERENTIAL CLOCK BUFFER/LEVEL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Clocks |
| Product Number | 763-LMK00338RTAT | 296-47794-6-ND | LMK00338RTAT |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Package Type | Tape and Reel | Surface Mount; 40-WFQFN Exposed Pad | Surface Mount; Surface Mount |
| Frequency | 400 MHz | 400 MHz | 400 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free |