PCI Express (PCIe), SATA CPU IC 400MHz 1 Output 40-WQFN (6x6)
PCI Express (PCIe), SATA CPU IC 400MHz 1 Output 40-WQFN (6x6)
PCI Express (PCIe), SATA CPU IC 400MHz 1 Output 40-WQFN (6x6)
CLOCK BUFFER/LEVEL TRANS, 400MHZ, WQFN40; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:8Outputs; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Clock IC Case Style:WQFN; No. of Pins:40Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUF 400MHZ 1CIRC 40WQFN
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 296-37191-1-ND | 26AJ7004 | LMK00338RTAR |
| Product Name | Application Specific Clock/Timing | Clock Buffer/level Trans, 400Mhz, Wqfn40; Clock Ic Type Texas Instruments | Clock/Timing - Application Specific |
| Bus Interface | LVCMOS | ||
| Package Type | Surface Mount; 40-WFQFN Exposed Pad | WQFN | Surface Mount; Surface Mount |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz |