PCI Express (PCIe), SATA CPU IC 400MHz 1 Output 32-WQFN (5x5)
PCI Express (PCIe), SATA CPU IC 400MHz 1 Output 32-WQFN (5x5)
PCI Express (PCIe), SATA CPU IC 400MHz 1 Output 32-WQFN (5x5)
IC CLK BUF 400MHZ 1CIRC 32WQFN
CLOCK BUFFER/LEVEL TRANS, 400MHZ, WQFN32; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Clock IC Case Style:WQFN; No. of Pins:32Pins; Operating Temperature RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 296-37190-1-ND | LMK00334RTVR | 31AH1879 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Clock Buffer/level Trans, 400Mhz, Wqfn32; Clock Ic Type Texas Instruments |
| Bus Interface | LVCMOS | ||
| Package Type | Surface Mount; 32-WFQFN Exposed Pad | Surface Mount; Surface Mount | WQFN |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz |