Low Skew Clock Driver, 00306 Series, 6 True Output(s), 0 Inverted Output(s)
Manufacturer: Texas Instruments
Win Source Part Number: 714888-LMK00306SQE/N
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Operating Temperature Range: -40°C ~ 85°C
Package: 36-WFQFN Exposed Pad
Frequency - Max: 3.1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
Family Name: LMK00306
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-WQFN (6x6)
Alternative Parts (Cross-Reference): LMK00306SQE; LMK00306SQ; LMK00306SQX;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:7 3.1GHz 36-WFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:7 3.1GHz 36-WFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:7 3.1GHz 36-WFQFN Exposed Pad
IC CLK BUFFER 3:7 3.1GHZ 36WQFN
IC CLK BUFFER 3:7 3.1GHZ 36WQFN
LMK00306 3.1-GHZ DIFFERENTIAL CL
| Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK00306SQE/NOPB | 714888-LMK00306SQE/NOPB | 296-40275-6-ND | LMK00306SQE/NOPB | LMK00306SQE/NOPB |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00306SQE/NOPB | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer, Translator; Clock Driver |
| Features / Standards | RoHS | Lead-Free | |||
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount | Surface Mount; 36-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |