Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:5 3.1GHz 32-WFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:5 3.1GHz 32-WFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:5 3.1GHz 32-WFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 123775-LMK00304SQE/N
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN (5x5)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 3.1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Low Skew Clock Driver, 00304 Series, 4 True Output(s), 0 Inverted Output(s)
IC CLK BUFFER 3:5 3.1GHZ 32WQFN
IC CLK BUFFER 3:5 3.1GHZ 32WQFN
3-GHZ 4-OUTPUT DIFFERENTIAL CLOCK BUFFER; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-39037-6-ND | 123775-LMK00304SQE/NOPB | LMK00304SQE/NOPB | LMK00304SQE/NOPB | LMK00304SQE/NOPB | 31AH1878 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00304SQE/NOPB | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | 3-Ghz 4-Output Differential Clock Buffer; Msl Texas Instruments | |
| Device Type | Clock Driver | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer, Translator; Clock Driver | Real Time Clock; Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | HCSL, LVCMOS, LVDS, LVPECL | |||
| Package Type | Surface Mount; 32-WFQFN Exposed Pad | Surface Mount; 32-WQFN (5x5) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |