Texas Instruments Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00105SQX LMK00105SQX

Description
Manufacturer: Texas Instruments Win Source Part Number: 206445-LMK00105SQX Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x4) Supply Voltage - Operating: 2.375 V to 3.45 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206445-LMK00105SQX Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x4) Supply Voltage - Operating: 2.375 V to 3.45 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00105SQX - 206445-LMK00105SQX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00105SQX
206445-LMK00105SQX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00105SQX 206445-LMK00105SQX
Manufacturer: Texas Instruments Win Source Part Number: 206445-LMK00105SQX Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x4) Supply Voltage - Operating: 2.375 V to 3.45 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206445-LMK00105SQX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x4)
Supply Voltage - Operating: 2.375 V to 3.45 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 206445-LMK00105SQX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00105SQX
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 24-WQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CY2308SXI-3T - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers
CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details