Texas Instruments Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00101SQ/NOPB LMK00101SQ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055351-LMK00101SQ/N OPB Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal Output: LVCMOS, LVTTL Family Name: LMK00101 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN (5x5) Supply Voltage - Operating: 2.375 V to 3.45 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Alternative Parts (Cross-Reference): MC100LVEP111MN; 853S111BKILFT; 854110AKILFT; 853S111BKILF; Introduction Date: November 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055351-LMK00101SQ/N OPB Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal Output: LVCMOS, LVTTL Family Name: LMK00101 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN (5x5) Supply Voltage - Operating: 2.375 V to 3.45 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Alternative Parts (Cross-Reference): MC100LVEP111MN; 853S111BKILFT; 854110AKILFT; 853S111BKILF; Introduction Date: November 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00101SQ/NOPB - 1055351-LMK00101SQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00101SQ/NOPB
1055351-LMK00101SQ/NOPB
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00101SQ/NOPB 1055351-LMK00101SQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055351-LMK00101SQ/N OPB Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal Output: LVCMOS, LVTTL Family Name: LMK00101 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN (5x5) Supply Voltage - Operating: 2.375 V to 3.45 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Alternative Parts (Cross-Reference): MC100LVEP111MN; 853S111BKILFT; 854110AKILFT; 853S111BKILF; Introduction Date: November 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055351-LMK00101SQ/NOPB
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output: LVCMOS, LVTTL
Family Name: LMK00101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN (5x5)
Supply Voltage - Operating: 2.375 V to 3.45 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/No
Alternative Parts (Cross-Reference): MC100LVEP111MN; 853S111BKILFT; 854110AKILFT; 853S111BKILF;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1055351-LMK00101SQ/NOPB
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LMK00101SQ/NOPB
Supply Voltage (VS) 2.38 to 3.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGGRG4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
View Details
Multiplexer & Demultiplexer ICs - 5238474P - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details