Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards LMH9126RRLEVM

Description
Win Source Part Number: 1341992-LMH9126RRLEV M Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: LMH9126 Standard Package: 1 Frequency: 2.3GHz ~ 2.9GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LMH9126 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1341992-LMH9126RRLEV M Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: LMH9126 Standard Package: 1 Frequency: 2.3GHz ~ 2.9GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LMH9126 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1341992-LMH9126RRLEVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1341992-LMH9126RRLEVM
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1341992-LMH9126RRLEVM
Win Source Part Number: 1341992-LMH9126RRLEV M Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: LMH9126 Standard Package: 1 Frequency: 2.3GHz ~ 2.9GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LMH9126 RoHS Status: Not applicable

Win Source Part Number: 1341992-LMH9126RRLEVM
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: LMH9126
Standard Package: 1
Frequency: 2.3GHz ~ 2.9GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LMH9126
RoHS Status: Not applicable

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 296-LMH9126RRLEVM-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
296-LMH9126RRLEVM-ND
RF, RFID, Wireless Evaluation Boards 296-LMH9126RRLEVM-ND
LMH9126 - Amplifier Evaluation Board

LMH9126 - Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - LMH9126RRLEVM - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
LMH9126RRLEVM
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards LMH9126RRLEVM
EVM FOR LMH9126IRRL

EVM FOR LMH9126IRRL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341992-LMH9126RRLEVM 296-LMH9126RRLEVM-ND LMH9126RRLEVM
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products