Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH7220MG LMH7220MG

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070312-LMH7220MG Packaging: Tape and Reel Termination: SMD/SMT Response Time: 2.9 ns Mounting: SMD (SMT) Number of Elements: 1 Number of Channels: 1 Number of Pins: 6 Output Current: 5 mA Common Mode Rejection Ratio: 70 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 12 V Min Supply Voltage: 2.7 V Max Output Voltage: 1.2 mV Nominal Supply Current: 7.5 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 1.35 V Power Supply Rejection Ratio (PSRR): 74 dB Voltage Gain: 59 dB Input Offset Voltage (Vos): 9.5 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070312-LMH7220MG Packaging: Tape and Reel Termination: SMD/SMT Response Time: 2.9 ns Mounting: SMD (SMT) Number of Elements: 1 Number of Channels: 1 Number of Pins: 6 Output Current: 5 mA Common Mode Rejection Ratio: 70 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 12 V Min Supply Voltage: 2.7 V Max Output Voltage: 1.2 mV Nominal Supply Current: 7.5 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 1.35 V Power Supply Rejection Ratio (PSRR): 74 dB Voltage Gain: 59 dB Input Offset Voltage (Vos): 9.5 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH7220MG - 1070312-LMH7220MG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH7220MG
1070312-LMH7220MG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH7220MG 1070312-LMH7220MG
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070312-LMH7220MG Packaging: Tape and Reel Termination: SMD/SMT Response Time: 2.9 ns Mounting: SMD (SMT) Number of Elements: 1 Number of Channels: 1 Number of Pins: 6 Output Current: 5 mA Common Mode Rejection Ratio: 70 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 12 V Min Supply Voltage: 2.7 V Max Output Voltage: 1.2 mV Nominal Supply Current: 7.5 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 1.35 V Power Supply Rejection Ratio (PSRR): 74 dB Voltage Gain: 59 dB Input Offset Voltage (Vos): 9.5 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070312-LMH7220MG
Packaging: Tape and Reel
Termination: SMD/SMT
Response Time: 2.9 ns
Mounting: SMD (SMT)
Number of Elements: 1
Number of Channels: 1
Number of Pins: 6
Output Current: 5 mA
Common Mode Rejection Ratio: 70 dB
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 12 V
Min Supply Voltage: 2.7 V
Max Output Voltage: 1.2 mV
Nominal Supply Current: 7.5 mA
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 1.35 V
Power Supply Rejection Ratio (PSRR): 74 dB
Voltage Gain: 59 dB
Input Offset Voltage (Vos): 9.5 mV

Buy Now
SMD 6V Operational Amplifier IC - 687-LMH7220MG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6V Operational Amplifier IC
687-LMH7220MG
SMD 6V Operational Amplifier IC 687-LMH7220MG
1-Ch Comparator, 2.9ns, LVDS Out, 6V, SC-70, SMD Product overview: LMH7220MG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH7220MG can be used for catalog matching and distributor lookup.

1-Ch Comparator, 2.9ns, LVDS Out, 6V, SC-70, SMD Product overview: LMH7220MG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH7220MG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1070312-LMH7220MG 687-LMH7220MG
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH7220MG SMD 6V Operational Amplifier IC
Standards RoHS
VOS 9.5 millivolts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080801MHA - Lingto Electronic Limited
Specs
Source Current (IS) 0.6250 milliamps
View Details
Op Amps - 1906416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 8
View Details
Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers