Video Amp, 3 Buffer 16-SSOP
VIDEO AMPLIFIER, 1 CHANNEL(S), 3 Product overview: LMH6739MQ from National Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LMH6739MQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201626-LMH6739MQ
Packaging: Tube
Mounting Style: SMD
Applications: Buffer
-3db Bandwidth: 750MHz
Supply Current: 32mA
Slew Rate: 3300V/μs
Current - Output / Channel: 90mA
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6739
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 8V ~ 12V, ±4V ~ 6V
VIDEO AMPLIFIER, 1 CHANNEL(S), 3
IC AMP BUFFER 16SSOP
Video Amp 3 Buffer 16-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LMH6739MQ-ND | 737-LMH6739MQ | 1201626-LMH6739MQ | LMH6739MQ | LMH6739MQ | LMH6739MQ |
| Product Name | Video Amps and Modules | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6739MQ | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Slew Rate | 3300 V/µs | 3300 V/µs | ||||
| Supply Voltage (VS) | 8 to 12 volts | |||||
| Package Type | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | Bulk | 16-SSOP | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | ||
| Bandwidth | 750 MHz | 750 MHz |