The LMH6732 is a high speed operational amplifier with adjustable supply current, designed for battery-powered systems, video switching, and remote instrumentation. It is available in a 6-pin SOT-23 package and operates over a temperature range of -40°C to +85°C. Supply current is adjustable from 0.5mA to 12mA via an external resistor, enabling power optimization. The device offers a -3dB bandwidth up to 540MHz at 9mA supply current, a slew rate of 2700 V/μs, and unity gain stability. It features fast enable/disable operation with 20ns response and low disable current under 1μA. Output is popless during enable transitions, with less than 15mV transient. The part is RoHS compliant and rated for reflow soldering up to 260°C.
High Speed Op Amp with Adjustable Bandwidth 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 110038-LMH6732MFX/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 540MHz
Amplifier Type: Current Feedback
Slew Rate: 2700 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 9 V to 12 V, ±4.5 V to 6 V
Operating Supply Current: 9mA
Channel Output Current: 115mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, PDSO6
Current Feedback Amplifier 1 Circuit SOT-23-6
540MHz Op Amp, 2700V/µs Slew Rate, SOT-23-6, 1-Ch Product overview: LMH6732MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MHz, 2700V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 540MHz, 2700V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6732MFX/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps High Speed Op Amp with Adjustable Bandwidth 6-SOT-23 -40 to 85
Current Feedback Amplifier 1 Circuit SOT-23-6
Current Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP CFA 1 CIRCUIT SOT23-6
IC OPAMP CFA 1 CIRCUIT SOT23-6
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6732MFX/NOPB | 110038-LMH6732MFX/NOPB | LMH6732MFX/NOPB | LMH6732MFX/NOPB-ND | 687-LMH6732MFX/NOPB | LMH6732MFX/NOPB | LMH6732MFX/NOPB | LMH6732MFX/NOPB | LMH6732MFX/NOPB |
| Product Name | LMH6732 High Speed Op Amp with Adjustable Bandwidth | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6732MFX/NOPB | Instrumentation, Op Amps, Buffer Amps | 540MHz 2700V SOT-23 Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 9 to 12 volts | 9 to 12 volts | 6 volts | 12 volts | |||||
| VOS | 8 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 11700 microamps |