The LMH6732 is a high-speed operational amplifier designed for a variety of applications, including battery-powered systems, mobile communications, and video switching. It features an adjustable bandwidth of up to 1.5 GHz and a slew rate of 2700 V/µs, making it suitable for high-performance tasks. The device supports a supply voltage range of ±4.5V to ±6V and has a low power consumption, with an adjustable supply current that can be set between 0.5 mA and 12 mA. The LMH6732 offers fast enable/disable capabilities with a response time of 20 ns and a "popless" output characteristic, minimizing unwanted noise during operation. It is unity gain stable and provides low total harmonic distortion (THD) of -79.6 dBc at 1 MHz, ensuring high fidelity in signal processing. The device is available in both SOIC and SOT-23 packages, facilitating integration into various designs. Overall, the LMH6732 is a versatile choice for engineers seeking a high-performance op-amp for demanding applications.
Current Feedback Amplifier 1 Circuit 8-SOIC
540MHz Op Amp, 1-Ch, 2700V/µs Slew Rate, SOIC-8 Product overview: LMH6732MAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MHz, 2700V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 540MHz, 2700V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6732MAX can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6732MAX-ND | 687-LMH6732MAX | LMH6732MAX | LMH6732MAX | LMH6732MAX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 540MHz 2700V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 9 milliamps | 9 milliamps | 9 milliamps | ||
| Slew Rate | 2700 V/µs | 2700 V/µs | 0.0027 V/µs | 2700 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | -40degC ~ 85degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 6 volts |