Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6725MT LMH6725MT

Description
Operational Amplifier, 4 Func, 3700uV Offset-Max, BIPolar, PDSO14
Request a Quote Datasheet
Description
Operational Amplifier, 4 Func, 3700uV Offset-Max, BIPolar, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMH6725MT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3700uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 3700uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6725MT - 1201617-LMH6725MT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6725MT
1201617-LMH6725MT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6725MT 1201617-LMH6725MT
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201617-LMH6725MT Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201617-LMH6725MT
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Operational Amplifier IC - 687-LMH6725MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMH6725MT
Operational Amplifier IC 687-LMH6725MT
IC OPAMP CFA 4 CIRCUIT 14TSSOP Product overview: LMH6725MT from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6725MT can be used for catalog matching and distributor lookup.

IC OPAMP CFA 4 CIRCUIT 14TSSOP Product overview: LMH6725MT from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6725MT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMH6725MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6725MT
Instrumentation, OP Amps, Buffer Amps LMH6725MT
Current Feedback Amplifier 4 Circuit 14-TSSOP

Current Feedback Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH6725MT 1201617-LMH6725MT 687-LMH6725MT LMH6725MT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6725MT Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type SSOP; SOP; TSSOP; TSSOP14 Bulk SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Obsolete Active
Slew Rate 600 V/µs 600 V/µs
Bandwidth 370 MHz 370 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data