Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6725MAX/NOPB LMH6725MAX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055340-LMH6725MAX/N OPB Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 370MHz Amplifier Type: Current Feedback Slew Rate: 600 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V Operating Supply Current: 1mA Channel Output Current: 110mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055340-LMH6725MAX/N OPB Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 370MHz Amplifier Type: Current Feedback Slew Rate: 600 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V Operating Supply Current: 1mA Channel Output Current: 110mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6725MAX/NOPB - 1055340-LMH6725MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6725MAX/NOPB
1055340-LMH6725MAX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6725MAX/NOPB 1055340-LMH6725MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055340-LMH6725MAX/N OPB Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 370MHz Amplifier Type: Current Feedback Slew Rate: 600 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V Operating Supply Current: 1mA Channel Output Current: 110mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055340-LMH6725MAX/NOPB
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 370MHz
Amplifier Type: Current Feedback
Slew Rate: 600 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V
Operating Supply Current: 1mA
Channel Output Current: 110mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Operational Amplifier IC - 687-LMH6725MAX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMH6725MAX/NOPB
Operational Amplifier IC 687-LMH6725MAX/NOPB
IC OPAMP CFA 4 CIRCUIT 14SOIC Product overview: LMH6725MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6725MAX/NOPB can be used for catalog matching and distributor lookup.

IC OPAMP CFA 4 CIRCUIT 14SOIC Product overview: LMH6725MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6725MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH6725MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH6725MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMH6725MAX/NOPB
Current Feedback Amplifier 4 Circuit 14-SOIC

Current Feedback Amplifier 4 Circuit 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6725MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH6725MAX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH6725MAX/NOPB
IC OPAMP CFA 4 CIRCUIT 14SOIC

IC OPAMP CFA 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1055340-LMH6725MAX/NOPB 687-LMH6725MAX/NOPB LMH6725MAX/NOPB LMH6725MAX/NOPB
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6725MAX/NOPB Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.5 to 12 volts 4.5 to 12 volts
Source Current (IS) 1 milliamps 1 milliamps 1 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 2 µA 2 µA
Slew Rate 600 V/µs 600 V/µs 600 V/µs
Unlock Full Specs
to access all available technical data