Single/Dual/Quad 370 MHz 1 mA Current Feedback Op Amp 8-SOIC -40 to 85
Dual 370MHz Current Feedback Op Amp, 1mA, SOIC Product overview: LMH6724MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 1mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 1mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6724MAX/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3700uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 779482-LMH6724MAX/NO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 370MHz
Amplifier Type: Current Feedback
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Family Name: LMH6724
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 110mA
SR - Slew Rate: 600 V/μs
Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Alternative Parts (Cross-Reference): LT1813HVIS8#TR; BA2115FJ-GE2; LT1813HVDS8#TR; MAX412BESA-T;
Introduction Date: May 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 2 Circuit 8-SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual Channel, 370 MHz, 1 mA Current Feedback Amplifier 8-SOIC -40 to 85
Current Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6724MAX/NOPB | 687-LMH6724MAX/NOPB | LMH6724MAX/NOPB | 779482-LMH6724MAX/NOPB | LMH6724MAX/NOPBCT-ND | LMH6724MAX/NOPB | LMH6724MAX/NOPB | LMH6724MAX/NOPB | LMH6724MAX/NOPB |
| Product Name | LMH6724 Single/Dual/Quad 370 MHz 1 mA Current Feedback Op Amp | Dual 370MHz 1mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6724MAX/NOPB | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 4.5 to 12 volts | 4.5 volts | ||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 1400 microamps |