370MHz Dual Op Amp, 600V/µs Slew Rate, SOIC Product overview: LMH6724MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 600V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 600V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6724MA can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMH6724MA | LMH6724MA-ND | LMH6724MA | LMH6724MA | LMH6724MA | LMH6724MA |
| Product Name | Dual 370MHz 600V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.5 to 12 volts | 4.5 volts | 4.5 volts | |||
| Slew Rate | 600 V/µs | 600 V/µs | 600 V/µs | 6.00E-4 V/µs | 600 V/µs | |
| Bandwidth | 370 MHz | 370 MHz | 370 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |