The LMH6723MFX is a single-channel, 370-MHz current feedback operational amplifier in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, designed for portable video and A/D driver applications. It operates from a single supply of 4.5 V to 12 V, consumes 1 mA of supply current, and provides a 600 V/μs slew rate and 110 mA linear output current. The device is unity-gain stable with a gain flatness of 0.1 dB to 100 MHz and offers 0.03% differential gain and 0.11° differential phase for video signal integrity. It is qualified for operation from -40°C to 85°C and features a lead-free, RoHS-compliant finish with a standard MSL rating of Level-1. A matching dual-channel variant, the LMH6724, is available in SOIC packaging.
Single/Quad 370 MHz 1 mA Current Feedback Op Amp 5-SOT-23 -40 to 85
Current Feedback Amplifier 1 Circuit SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1201613-LMH6723MFX
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 370MHz
Supply Current: 1mA
Amplifier Type: Current Feedback
Slew Rate: 600V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Current - Output / Channel: 110mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: LMH6723
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 12V, ±2.25V ~ 6V
370MHz Current Feedback Op Amp, 1mA, SOT-23, 1-Ch Product overview: LMH6723MFX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 1mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 1mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6723MFX can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers Single Channel, 370 MHz, 1 mA Current Feedback Amplifier 5-SOT-23 -40 to 85
Current Feedback Amplifier 1 Circuit SOT-23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6723MFX | LMH6723MFX-ND | 1201613-LMH6723MFX | 687-LMH6723MFX | LMH6723MFX | LMH6723MFX | LMH6723MFX | LMH6723MFX | LMH6723MFX |
| Product Name | LMH6723 Single/Quad 370 MHz 1 mA Current Feedback Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6723MFX | 370MHz 1mA SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 4.5 to 12 volts | 4.5 to 12 volts | 4.5 volts | |||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 1400 microamps | ||||||||
| GBW | 370 MHz |