Current Feedback Amplifier 1 Circuit SOT-23-5
370MHz Op Amp, 600V/µs Slew Rate, SOT-23, 1-Ch Product overview: LMH6723MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 600V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 600V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6723MF can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3700uV Offset-Max, BIPolar, PDSO5
IC OPAMP CFA 1 CIRCUIT SOT23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6723MFTR-ND | 687-LMH6723MF | LMH6723MF | LMH6723MF | LMH6723MF | LMH6723MF |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 370MHz 600V SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | |||
| Slew Rate | 600 V/µs | 600 V/µs | 6.00E-4 V/µs | 600 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | Tape and Reel | SOP; TSOP5/6 | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | |
| Supply Voltage (VS) | 4.5 to 12 volts | 12 volts |